Vishay Intertechnology, Inc. Through Hole Resistors RWR84S15R8FMRSL

Description
15.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S15R8FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S15R8FMRSL-ND
Through Hole Resistors RWR84S15R8FMRSL-ND
15.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S15R8FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S15R8FMRSL
Wirewound Resistors 3110-RWR84S15R8FMRSL
EGS-10-80 15.8 1% RWR84S15R8FM RSL

EGS-10-80 15.8 1% RWR84S15R8FM RSL

Supplier's Site Datasheet
RES 15.8 OHM 7W 1% WW AXIAL - RWR84S15R8FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 7W 1% WW AXIAL
RWR84S15R8FMRSL
RES 15.8 OHM 7W 1% WW AXIAL RWR84S15R8FMRSL
RES 15.8ohm 7W 1% WW AXIAL

RES 15.8ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S15R8FMRSL-ND 3110-RWR84S15R8FMRSL RWR84S15R8FMRSL
Product Name Through Hole Resistors Wirewound Resistors RES 15.8 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 6661626 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers