Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1270FPBSL

Description
EGS-10-80 127 1% RWR84S1270FP BSL
Request a Quote Datasheet
Description
EGS-10-80 127 1% RWR84S1270FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1270FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1270FPBSL
Wirewound Resistors 3110-RWR84S1270FPBSL
EGS-10-80 127 1% RWR84S1270FP BSL

EGS-10-80 127 1% RWR84S1270FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1270FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1270FPBSL-ND
Through Hole Resistors RWR84S1270FPBSL-ND
127 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

127 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 127 OHM 7W 1% WW AXIAL - RWR84S1270FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 7W 1% WW AXIAL
RWR84S1270FPBSL
RES 127 OHM 7W 1% WW AXIAL RWR84S1270FPBSL
RES 127ohm 7W 1% WW AXIAL

RES 127ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1270FPBSL RWR84S1270FPBSL-ND RWR84S1270FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 127 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A75RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details