Vishay Intertechnology, Inc. Wirewound Resistors RWR84S15R0DSB12

Description
EGS-10-80 15 .5% RWR84S15R0DS B12
Request a Quote Datasheet
Description
EGS-10-80 15 .5% RWR84S15R0DS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S15R0DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S15R0DSB12
Wirewound Resistors 3110-RWR84S15R0DSB12
EGS-10-80 15 .5% RWR84S15R0DS B12

EGS-10-80 15 .5% RWR84S15R0DS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S15R0DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S15R0DSB12-ND
Through Hole Resistors RWR84S15R0DSB12-ND
15 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 15 OHM 7W 0.5% WW AXIAL - RWR84S15R0DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 7W 0.5% WW AXIAL
RWR84S15R0DSB12
RES 15 OHM 7W 0.5% WW AXIAL RWR84S15R0DSB12
RES 15ohm 7W 0.5% WW AXIAL

RES 15ohm 7W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S15R0DSB12 RWR84S15R0DSB12-ND RWR84S15R0DSB12
Product Name Wirewound Resistors Through Hole Resistors RES 15 OHM 7W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details