Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1R05FSS73

Description
EGS-10-80 1.05 1% RWR84S1R05FS S73
Request a Quote Datasheet
Description
EGS-10-80 1.05 1% RWR84S1R05FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1R05FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R05FSS73
Wirewound Resistors 3110-RWR84S1R05FSS73
EGS-10-80 1.05 1% RWR84S1R05FS S73

EGS-10-80 1.05 1% RWR84S1R05FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1R05FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R05FSS73-ND
Through Hole Resistors RWR84S1R05FSS73-ND
1.05 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.05 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.05 OHM 7W 1% WW AXIAL - RWR84S1R05FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05 OHM 7W 1% WW AXIAL
RWR84S1R05FSS73
RES 1.05 OHM 7W 1% WW AXIAL RWR84S1R05FSS73
RES 1.05ohm 7W 1% WW AXIAL

RES 1.05ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1R05FSS73 RWR84S1R05FSS73-ND RWR84S1R05FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.05 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1.05 ohms 1.05 ohms 1.05 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers