Vishay Intertechnology, Inc. Wirewound Resistors RWR84S14R7FSS73

Description
EGS-10-80 14.7 1% RWR84S14R7FS S73
Request a Quote Datasheet
Description
EGS-10-80 14.7 1% RWR84S14R7FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S14R7FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S14R7FSS73
Wirewound Resistors 3110-RWR84S14R7FSS73
EGS-10-80 14.7 1% RWR84S14R7FS S73

EGS-10-80 14.7 1% RWR84S14R7FS S73

Supplier's Site Datasheet
RES 14.7 OHM 7W 1% WW AXIAL - RWR84S14R7FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 7W 1% WW AXIAL
RWR84S14R7FSS73
RES 14.7 OHM 7W 1% WW AXIAL RWR84S14R7FSS73
RES 14.7ohm 7W 1% WW AXIAL

RES 14.7ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S14R7FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S14R7FSS73-ND
Through Hole Resistors RWR84S14R7FSS73-ND
14.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S14R7FSS73 RWR84S14R7FSS73 RWR84S14R7FSS73-ND
Product Name Wirewound Resistors RES 14.7 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details