Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1R05FSRSL

Description
1.05 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.05 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1R05FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R05FSRSL-ND
Through Hole Resistors RWR84S1R05FSRSL-ND
1.05 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.05 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1R05FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R05FSRSL
Wirewound Resistors 3110-RWR84S1R05FSRSL
EGS-10-80 1.05 1% RWR84S1R05FS RSL

EGS-10-80 1.05 1% RWR84S1R05FS RSL

Supplier's Site Datasheet
RES 1.05 OHM 7W 1% WW AXIAL - RWR84S1R05FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05 OHM 7W 1% WW AXIAL
RWR84S1R05FSRSL
RES 1.05 OHM 7W 1% WW AXIAL RWR84S1R05FSRSL
RES 1.05ohm 7W 1% WW AXIAL

RES 1.05ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1R05FSRSL-ND 3110-RWR84S1R05FSRSL RWR84S1R05FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.05 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.05 ohms 1.05 ohms 1.05 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details