Vishay Intertechnology, Inc. RES 137 OHM 7W 1% WW AXIAL RWR84S1370FRBSL

Description
RES 137ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 137ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 7W 1% WW AXIAL - RWR84S1370FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 7W 1% WW AXIAL
RWR84S1370FRBSL
RES 137 OHM 7W 1% WW AXIAL RWR84S1370FRBSL
RES 137ohm 7W 1% WW AXIAL

RES 137ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1370FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1370FRBSL
Wirewound Resistors 3110-RWR84S1370FRBSL
EGS-10-80 137 1% RWR84S1370FR BSL

EGS-10-80 137 1% RWR84S1370FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1370FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1370FRBSL-ND
Through Hole Resistors RWR84S1370FRBSL-ND
137 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

137 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1370FRBSL 3110-RWR84S1370FRBSL RWR84S1370FRBSL-ND
Product Name RES 137 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers