Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1430FRS73

Description
143 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
143 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1430FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1430FRS73-ND
Through Hole Resistors RWR84S1430FRS73-ND
143 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1430FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1430FRS73
Wirewound Resistors 3110-RWR84S1430FRS73
EGS-10-80 143 1% RWR84S1430FR S73

EGS-10-80 143 1% RWR84S1430FR S73

Supplier's Site Datasheet
RES 143 OHM 7W 1% WW AXIAL - RWR84S1430FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 7W 1% WW AXIAL
RWR84S1430FRS73
RES 143 OHM 7W 1% WW AXIAL RWR84S1430FRS73
RES 143ohm 7W 1% WW AXIAL

RES 143ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1430FRS73-ND 3110-RWR84S1430FRS73 RWR84S1430FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 143 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 143 ohms 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details