Vishay Intertechnology, Inc. RES 16.2 OHM 7W 1% WW AXIAL RWR84S16R2FSRSL

Description
RES 16.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 7W 1% WW AXIAL - RWR84S16R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 7W 1% WW AXIAL
RWR84S16R2FSRSL
RES 16.2 OHM 7W 1% WW AXIAL RWR84S16R2FSRSL
RES 16.2ohm 7W 1% WW AXIAL

RES 16.2ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S16R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S16R2FSRSL
Wirewound Resistors 3110-RWR84S16R2FSRSL
EGS-10-80 16.2 1% RWR84S16R2FS RSL

EGS-10-80 16.2 1% RWR84S16R2FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S16R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S16R2FSRSL-ND
Through Hole Resistors RWR84S16R2FSRSL-ND
16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S16R2FSRSL 3110-RWR84S16R2FSRSL RWR84S16R2FSRSL-ND
Product Name RES 16.2 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details