Vishay Intertechnology, Inc. Wirewound Resistors RWR84S19R6FSRSL

Description
EGS-10-80 19.6 1% RWR84S19R6FS RSL
Request a Quote Datasheet
Description
EGS-10-80 19.6 1% RWR84S19R6FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S19R6FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S19R6FSRSL
Wirewound Resistors 3110-RWR84S19R6FSRSL
EGS-10-80 19.6 1% RWR84S19R6FS RSL

EGS-10-80 19.6 1% RWR84S19R6FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S19R6FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S19R6FSRSL-ND
Through Hole Resistors RWR84S19R6FSRSL-ND
19.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 19.6 OHM 7W 1% WW AXIAL - RWR84S19R6FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 7W 1% WW AXIAL
RWR84S19R6FSRSL
RES 19.6 OHM 7W 1% WW AXIAL RWR84S19R6FSRSL
RES 19.6ohm 7W 1% WW AXIAL

RES 19.6ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S19R6FSRSL RWR84S19R6FSRSL-ND RWR84S19R6FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 19.6 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details