Vishay Intertechnology, Inc. RES 1.33K OHM 7W 1% WW AXIAL RWR84S1331FRBSL

Description
RES 1.33Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.33Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 7W 1% WW AXIAL - RWR84S1331FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 7W 1% WW AXIAL
RWR84S1331FRBSL
RES 1.33K OHM 7W 1% WW AXIAL RWR84S1331FRBSL
RES 1.33Kohm 7W 1% WW AXIAL

RES 1.33Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1331FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1331FRBSL-ND
Through Hole Resistors RWR84S1331FRBSL-ND
1.33 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.33 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1331FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1331FRBSL
Wirewound Resistors 3110-RWR84S1331FRBSL
EGS-10-80 1.33K 1% RWR84S1331FR BSL

EGS-10-80 1.33K 1% RWR84S1331FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1331FRBSL RWR84S1331FRBSL-ND 3110-RWR84S1331FRBSL
Product Name RES 1.33K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1330 ohms 1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers