Vishay Intertechnology, Inc. Through Hole Resistors RWR84S17R4FSB12

Description
17.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
17.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S17R4FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S17R4FSB12-ND
Through Hole Resistors RWR84S17R4FSB12-ND
17.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 17.4 OHM 7W 1% WW AXIAL - RWR84S17R4FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 7W 1% WW AXIAL
RWR84S17R4FSB12
RES 17.4 OHM 7W 1% WW AXIAL RWR84S17R4FSB12
RES 17.4ohm 7W 1% WW AXIAL

RES 17.4ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S17R4FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S17R4FSB12
Wirewound Resistors 3110-RWR84S17R4FSB12
EGS-10-80 17.4 1% RWR84S17R4FS B12

EGS-10-80 17.4 1% RWR84S17R4FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S17R4FSB12-ND RWR84S17R4FSB12 3110-RWR84S17R4FSB12
Product Name Through Hole Resistors RES 17.4 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details