Vishay Intertechnology, Inc. RES 137 OHM 7W 1% WW AXIAL RWR84S1370FSBSL

Description
RES 137ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 137ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 7W 1% WW AXIAL - RWR84S1370FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 7W 1% WW AXIAL
RWR84S1370FSBSL
RES 137 OHM 7W 1% WW AXIAL RWR84S1370FSBSL
RES 137ohm 7W 1% WW AXIAL

RES 137ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1370FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1370FSBSL
Wirewound Resistors 3110-RWR84S1370FSBSL
EGS-10-80 137 1% RWR84S1370FS BSL

EGS-10-80 137 1% RWR84S1370FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1370FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1370FSBSL-ND
Through Hole Resistors RWR84S1370FSBSL-ND
137 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

137 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1370FSBSL 3110-RWR84S1370FSBSL RWR84S1370FSBSL-ND
Product Name RES 137 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details