Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1R00FSBSL

Description
EGS-10-80 1 1% RWR84S1R00FS BSL
Request a Quote Datasheet
Description
EGS-10-80 1 1% RWR84S1R00FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1R00FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R00FSBSL
Wirewound Resistors 3110-RWR84S1R00FSBSL
EGS-10-80 1 1% RWR84S1R00FS BSL

EGS-10-80 1 1% RWR84S1R00FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1R00FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R00FSBSL-ND
Through Hole Resistors RWR84S1R00FSBSL-ND
1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1 OHM 7W 1% WW AXIAL - RWR84S1R00FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 7W 1% WW AXIAL
RWR84S1R00FSBSL
RES 1 OHM 7W 1% WW AXIAL RWR84S1R00FSBSL
RES 1ohm 7W 1% WW AXIAL

RES 1ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1R00FSBSL RWR84S1R00FSBSL-ND RWR84S1R00FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers