Vishay Intertechnology, Inc. RES 1.33 OHM 7W 1% WW AXIAL RWR84S1R33FSS73

Description
RES 1.33ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.33ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33 OHM 7W 1% WW AXIAL - RWR84S1R33FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33 OHM 7W 1% WW AXIAL
RWR84S1R33FSS73
RES 1.33 OHM 7W 1% WW AXIAL RWR84S1R33FSS73
RES 1.33ohm 7W 1% WW AXIAL

RES 1.33ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1R33FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R33FSS73-ND
Through Hole Resistors RWR84S1R33FSS73-ND
1.33 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.33 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1R33FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R33FSS73
Wirewound Resistors 3110-RWR84S1R33FSS73
EGS-10-80 1.33 1% RWR84S1R33FS S73

EGS-10-80 1.33 1% RWR84S1R33FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1R33FSS73 RWR84S1R33FSS73-ND 3110-RWR84S1R33FSS73
Product Name RES 1.33 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.33 ohms 1.33 ohms 1.33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details