Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1242FRS73

Description
EGS-10-80 12.4K 1% RWR84S1242FR S73
Request a Quote Datasheet
Description
EGS-10-80 12.4K 1% RWR84S1242FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1242FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1242FRS73
Wirewound Resistors 3110-RWR84S1242FRS73
EGS-10-80 12.4K 1% RWR84S1242FR S73

EGS-10-80 12.4K 1% RWR84S1242FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1242FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1242FRS73-ND
Through Hole Resistors RWR84S1242FRS73-ND
12.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 12.4K OHM 7W 1% WW AXIAL - RWR84S1242FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 7W 1% WW AXIAL
RWR84S1242FRS73
RES 12.4K OHM 7W 1% WW AXIAL RWR84S1242FRS73
RES 12.4Kohm 7W 1% WW AXIAL

RES 12.4Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1242FRS73 RWR84S1242FRS73-ND RWR84S1242FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 12.4K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 12400 ohms 12400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879447-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details