Vishay Intertechnology, Inc. RES 165 OHM 7W 1% WW AXIAL RWR84S1650FRRSL

Description
RES 165ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 165ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 7W 1% WW AXIAL - RWR84S1650FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 7W 1% WW AXIAL
RWR84S1650FRRSL
RES 165 OHM 7W 1% WW AXIAL RWR84S1650FRRSL
RES 165ohm 7W 1% WW AXIAL

RES 165ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1650FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1650FRRSL-ND
Through Hole Resistors RWR84S1650FRRSL-ND
165 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

165 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1650FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1650FRRSL
Wirewound Resistors 3110-RWR84S1650FRRSL
EGS-10-80 165 1% RWR84S1650FR RSL

EGS-10-80 165 1% RWR84S1650FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1650FRRSL RWR84S1650FRRSL-ND 3110-RWR84S1650FRRSL
Product Name RES 165 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details