Vishay Intertechnology, Inc. Through Hole Resistors RWR84S19R6FRS73

Description
19.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
19.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S19R6FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S19R6FRS73-ND
Through Hole Resistors RWR84S19R6FRS73-ND
19.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S19R6FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S19R6FRS73
Wirewound Resistors 3110-RWR84S19R6FRS73
EGS-10-80 19.6 1% RWR84S19R6FR S73

EGS-10-80 19.6 1% RWR84S19R6FR S73

Supplier's Site Datasheet
RES 19.6 OHM 7W 1% WW AXIAL - RWR84S19R6FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 7W 1% WW AXIAL
RWR84S19R6FRS73
RES 19.6 OHM 7W 1% WW AXIAL RWR84S19R6FRS73
RES 19.6ohm 7W 1% WW AXIAL

RES 19.6ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S19R6FRS73-ND 3110-RWR84S19R6FRS73 RWR84S19R6FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 19.6 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers