Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1401FRBSL

Description
1.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1401FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1401FRBSL-ND
Through Hole Resistors RWR84S1401FRBSL-ND
1.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.4K OHM 7W 1% WW AXIAL - RWR84S1401FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 7W 1% WW AXIAL
RWR84S1401FRBSL
RES 1.4K OHM 7W 1% WW AXIAL RWR84S1401FRBSL
RES 1.4Kohm 7W 1% WW AXIAL

RES 1.4Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1401FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1401FRBSL
Wirewound Resistors 3110-RWR84S1401FRBSL
EGS-10-80 1.4K 1% RWR84S1401FR BSL

EGS-10-80 1.4K 1% RWR84S1401FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1401FRBSL-ND RWR84S1401FRBSL 3110-RWR84S1401FRBSL
Product Name Through Hole Resistors RES 1.4K OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers