Vishay Intertechnology, Inc. Wirewound Resistors RWR84S14R0FRS73

Description
EGS-10-80 14 1% RWR84S14R0FR S73
Request a Quote Datasheet
Description
EGS-10-80 14 1% RWR84S14R0FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S14R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S14R0FRS73
Wirewound Resistors 3110-RWR84S14R0FRS73
EGS-10-80 14 1% RWR84S14R0FR S73

EGS-10-80 14 1% RWR84S14R0FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S14R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S14R0FRS73-ND
Through Hole Resistors RWR84S14R0FRS73-ND
14 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 14 OHM 7W 1% WW AXIAL - RWR84S14R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 7W 1% WW AXIAL
RWR84S14R0FRS73
RES 14 OHM 7W 1% WW AXIAL RWR84S14R0FRS73
RES 14ohm 7W 1% WW AXIAL

RES 14ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S14R0FRS73 RWR84S14R0FRS73-ND RWR84S14R0FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 14 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 14 ohms 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details