Vishay Intertechnology, Inc. RES 133 OHM 7W 1% WW AXIAL RWR84S1330FSS73

Description
RES 133ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 133ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 7W 1% WW AXIAL - RWR84S1330FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 7W 1% WW AXIAL
RWR84S1330FSS73
RES 133 OHM 7W 1% WW AXIAL RWR84S1330FSS73
RES 133ohm 7W 1% WW AXIAL

RES 133ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1330FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1330FSS73-ND
Through Hole Resistors RWR84S1330FSS73-ND
133 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1330FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1330FSS73
Wirewound Resistors 3110-RWR84S1330FSS73
EGS-10-80 133 1% RWR84S1330FS S73

EGS-10-80 133 1% RWR84S1330FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,133Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3387 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,133Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3387
Resistor,metal Alloy,133Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3387
Resistor,Metal Alloy,133Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,133Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR84S1330FSS73 RWR84S1330FSS73-ND 3110-RWR84S1330FSS73 64C3387
Product Name RES 133 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,133Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details