Vishay Intertechnology, Inc. RES 140 OHM 7W 1% WW AXIAL RWR84S1400FSBSL

Description
RES 140ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 140ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 7W 1% WW AXIAL - RWR84S1400FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 7W 1% WW AXIAL
RWR84S1400FSBSL
RES 140 OHM 7W 1% WW AXIAL RWR84S1400FSBSL
RES 140ohm 7W 1% WW AXIAL

RES 140ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1400FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1400FSBSL-ND
Through Hole Resistors RWR84S1400FSBSL-ND
140 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1400FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1400FSBSL
Wirewound Resistors 3110-RWR84S1400FSBSL
EGS-10-80 140 1% RWR84S1400FS BSL

EGS-10-80 140 1% RWR84S1400FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1400FSBSL RWR84S1400FSBSL-ND 3110-RWR84S1400FSBSL
Product Name RES 140 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details