Vishay Intertechnology, Inc. RES 16.5 OHM 7W 1% WW AXIAL RWR84S16R5FRB12

Description
RES 16.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 7W 1% WW AXIAL - RWR84S16R5FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 7W 1% WW AXIAL
RWR84S16R5FRB12
RES 16.5 OHM 7W 1% WW AXIAL RWR84S16R5FRB12
RES 16.5ohm 7W 1% WW AXIAL

RES 16.5ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S16R5FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S16R5FRB12-ND
Through Hole Resistors RWR84S16R5FRB12-ND
16.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S16R5FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S16R5FRB12
Wirewound Resistors 3110-RWR84S16R5FRB12
EGS-10-80 16.5 1% RWR84S16R5FR B12

EGS-10-80 16.5 1% RWR84S16R5FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S16R5FRB12 RWR84S16R5FRB12-ND 3110-RWR84S16R5FRB12
Product Name RES 16.5 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details