Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1540FPS73

Description
EGS-10-80 154 1% RWR84S1540FP S73
Request a Quote Datasheet
Description
EGS-10-80 154 1% RWR84S1540FP S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1540FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1540FPS73
Wirewound Resistors 3110-RWR84S1540FPS73
EGS-10-80 154 1% RWR84S1540FP S73

EGS-10-80 154 1% RWR84S1540FP S73

Supplier's Site Datasheet
RES 154 OHM 7W 1% WW AXIAL - RWR84S1540FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 7W 1% WW AXIAL
RWR84S1540FPS73
RES 154 OHM 7W 1% WW AXIAL RWR84S1540FPS73
RES 154ohm 7W 1% WW AXIAL

RES 154ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1540FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1540FPS73-ND
Through Hole Resistors RWR84S1540FPS73-ND
154 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

154 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,154Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3429 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,154Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3429
Resistor,metal Alloy,154Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3429
Resistor,Metal Alloy,154Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,154Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84S1540FPS73 RWR84S1540FPS73 RWR84S1540FPS73-ND 64C3429
Product Name Wirewound Resistors RES 154 OHM 7W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,154Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers