Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1740FRS73

Description
174 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
174 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1740FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1740FRS73-ND
Through Hole Resistors RWR84S1740FRS73-ND
174 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1740FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1740FRS73
Wirewound Resistors 3110-RWR84S1740FRS73
EGS-10-80 174 1% RWR84S1740FR S73

EGS-10-80 174 1% RWR84S1740FR S73

Supplier's Site Datasheet
RES 174 OHM 7W 1% WW AXIAL - RWR84S1740FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 7W 1% WW AXIAL
RWR84S1740FRS73
RES 174 OHM 7W 1% WW AXIAL RWR84S1740FRS73
RES 174ohm 7W 1% WW AXIAL

RES 174ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1740FRS73-ND 3110-RWR84S1740FRS73 RWR84S1740FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 174 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 174 ohms 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details