Vishay Intertechnology, Inc. Wirewound Resistors RWR84S18R2FMBSL

Description
EGS-10-80 18.2 1% RWR84S18R2FM BSL
Request a Quote Datasheet
Description
EGS-10-80 18.2 1% RWR84S18R2FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S18R2FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S18R2FMBSL
Wirewound Resistors 3110-RWR84S18R2FMBSL
EGS-10-80 18.2 1% RWR84S18R2FM BSL

EGS-10-80 18.2 1% RWR84S18R2FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S18R2FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S18R2FMBSL-ND
Through Hole Resistors RWR84S18R2FMBSL-ND
18.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 18.2 OHM 7W 1% WW AXIAL - RWR84S18R2FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 7W 1% WW AXIAL
RWR84S18R2FMBSL
RES 18.2 OHM 7W 1% WW AXIAL RWR84S18R2FMBSL
RES 18.2ohm 7W 1% WW AXIAL

RES 18.2ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S18R2FMBSL RWR84S18R2FMBSL-ND RWR84S18R2FMBSL
Product Name Wirewound Resistors Through Hole Resistors RES 18.2 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details