Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1R30FPRSL

Description
1.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1R30FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R30FPRSL-ND
Through Hole Resistors RWR84S1R30FPRSL-ND
1.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1R30FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R30FPRSL
Wirewound Resistors 3110-RWR84S1R30FPRSL
EGS-10-80 1.3 1% RWR84S1R30FP RSL

EGS-10-80 1.3 1% RWR84S1R30FP RSL

Supplier's Site Datasheet
RES 1.3 OHM 7W 1% WW AXIAL - RWR84S1R30FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 7W 1% WW AXIAL
RWR84S1R30FPRSL
RES 1.3 OHM 7W 1% WW AXIAL RWR84S1R30FPRSL
RES 1.3ohm 7W 1% WW AXIAL

RES 1.3ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1R30FPRSL-ND 3110-RWR84S1R30FPRSL RWR84S1R30FPRSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.3 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.3 ohms 1.3 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details