Vishay Intertechnology, Inc. Through Hole Resistors RWR84S12R4FSS73

Description
12.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S12R4FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S12R4FSS73-ND
Through Hole Resistors RWR84S12R4FSS73-ND
12.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 12.4 OHM 7W 1% WW AXIAL - RWR84S12R4FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 7W 1% WW AXIAL
RWR84S12R4FSS73
RES 12.4 OHM 7W 1% WW AXIAL RWR84S12R4FSS73
RES 12.4ohm 7W 1% WW AXIAL

RES 12.4ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S12R4FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S12R4FSS73
Wirewound Resistors 3110-RWR84S12R4FSS73
EGS-10-80 12.4 1% RWR84S12R4FS S73

EGS-10-80 12.4 1% RWR84S12R4FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S12R4FSS73-ND RWR84S12R4FSS73 3110-RWR84S12R4FSS73
Product Name Through Hole Resistors RES 12.4 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details