Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1781FRRSL

Description
EGS-10-80 1.78K 1% RWR84S1781FR RSL
Request a Quote Datasheet
Description
EGS-10-80 1.78K 1% RWR84S1781FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1781FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1781FRRSL
Wirewound Resistors 3110-RWR84S1781FRRSL
EGS-10-80 1.78K 1% RWR84S1781FR RSL

EGS-10-80 1.78K 1% RWR84S1781FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1781FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1781FRRSL-ND
Through Hole Resistors RWR84S1781FRRSL-ND
1.78 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.78 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.78K OHM 7W 1% WW AXIAL - RWR84S1781FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 7W 1% WW AXIAL
RWR84S1781FRRSL
RES 1.78K OHM 7W 1% WW AXIAL RWR84S1781FRRSL
RES 1.78Kohm 7W 1% WW AXIAL

RES 1.78Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1781FRRSL RWR84S1781FRRSL-ND RWR84S1781FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.78K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1780 ohms 1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers