Vishay Intertechnology, Inc. RES 17 OHM 7W 0.1% WW AXIAL RWR84S17R0BRRSL

Description
RES 17ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 17ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17 OHM 7W 0.1% WW AXIAL - RWR84S17R0BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17 OHM 7W 0.1% WW AXIAL
RWR84S17R0BRRSL
RES 17 OHM 7W 0.1% WW AXIAL RWR84S17R0BRRSL
RES 17ohm 7W 0.1% WW AXIAL

RES 17ohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S17R0BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S17R0BRRSL-ND
Through Hole Resistors RWR84S17R0BRRSL-ND
17 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S17R0BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S17R0BRRSL
Wirewound Resistors 3110-RWR84S17R0BRRSL
EGS-10-80 17 .1% RWR84S17R0BR RSL

EGS-10-80 17 .1% RWR84S17R0BR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S17R0BRRSL RWR84S17R0BRRSL-ND 3110-RWR84S17R0BRRSL
Product Name RES 17 OHM 7W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17 ohms 17 ohms 17 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details