Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1R30FPS73

Description
1.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1R30FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R30FPS73-ND
Through Hole Resistors RWR84S1R30FPS73-ND
1.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.3 OHM 7W 1% WW AXIAL - RWR84S1R30FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 7W 1% WW AXIAL
RWR84S1R30FPS73
RES 1.3 OHM 7W 1% WW AXIAL RWR84S1R30FPS73
RES 1.3ohm 7W 1% WW AXIAL

RES 1.3ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1R30FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R30FPS73
Wirewound Resistors 3110-RWR84S1R30FPS73
EGS-10-80 1.3 1% RWR84S1R30FP S73

EGS-10-80 1.3 1% RWR84S1R30FP S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1R30FPS73-ND RWR84S1R30FPS73 3110-RWR84S1R30FPS73
Product Name Through Hole Resistors RES 1.3 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.3 ohms 1.3 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details