Vishay Intertechnology, Inc. RES 182 OHM 7W 1% WW AXIAL RWR84S1820FSBSL

Description
RES 182ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 182ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 7W 1% WW AXIAL - RWR84S1820FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 7W 1% WW AXIAL
RWR84S1820FSBSL
RES 182 OHM 7W 1% WW AXIAL RWR84S1820FSBSL
RES 182ohm 7W 1% WW AXIAL

RES 182ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1820FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1820FSBSL-ND
Through Hole Resistors RWR84S1820FSBSL-ND
182 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1820FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1820FSBSL
Wirewound Resistors 3110-RWR84S1820FSBSL
EGS-10-80 182 1% RWR84S1820FS BSL

EGS-10-80 182 1% RWR84S1820FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1820FSBSL RWR84S1820FSBSL-ND 3110-RWR84S1820FSBSL
Product Name RES 182 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details