Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1370BRS73

Description
EGS-10-80 137 .1% RWR84S1370BR S73
Request a Quote Datasheet
Description
EGS-10-80 137 .1% RWR84S1370BR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1370BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1370BRS73
Wirewound Resistors 3110-RWR84S1370BRS73
EGS-10-80 137 .1% RWR84S1370BR S73

EGS-10-80 137 .1% RWR84S1370BR S73

Supplier's Site Datasheet
RES 137 OHM 7W 0.1% WW AXIAL - RWR84S1370BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 7W 0.1% WW AXIAL
RWR84S1370BRS73
RES 137 OHM 7W 0.1% WW AXIAL RWR84S1370BRS73
RES 137ohm 7W 0.1% WW AXIAL

RES 137ohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1370BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1370BRS73-ND
Through Hole Resistors RWR84S1370BRS73-ND
137 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

137 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1370BRS73 RWR84S1370BRS73 RWR84S1370BRS73-ND
Product Name Wirewound Resistors RES 137 OHM 7W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details