Vishay Intertechnology, Inc. RES 1 OHM 7W 1% WW AXIAL RWR84S1R00FRRSL

Description
RES 1ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 7W 1% WW AXIAL - RWR84S1R00FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 7W 1% WW AXIAL
RWR84S1R00FRRSL
RES 1 OHM 7W 1% WW AXIAL RWR84S1R00FRRSL
RES 1ohm 7W 1% WW AXIAL

RES 1ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1R00FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1R00FRRSL
Wirewound Resistors 3110-RWR84S1R00FRRSL
EGS-10-80 1 1% RWR84S1R00FR RSL

EGS-10-80 1 1% RWR84S1R00FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1R00FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1R00FRRSL-ND
Through Hole Resistors RWR84S1R00FRRSL-ND
1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1R00FRRSL 3110-RWR84S1R00FRRSL RWR84S1R00FRRSL-ND
Product Name RES 1 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details