Vishay Intertechnology, Inc. RES 187 OHM 7W 1% WW AXIAL RWR84S1870FSRSL

Description
RES 187ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 187ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 7W 1% WW AXIAL - RWR84S1870FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 7W 1% WW AXIAL
RWR84S1870FSRSL
RES 187 OHM 7W 1% WW AXIAL RWR84S1870FSRSL
RES 187ohm 7W 1% WW AXIAL

RES 187ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1870FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1870FSRSL-ND
Through Hole Resistors RWR84S1870FSRSL-ND
187 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

187 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1870FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1870FSRSL
Wirewound Resistors 3110-RWR84S1870FSRSL
EGS-10-80 187 1% RWR84S1870FS RSL

EGS-10-80 187 1% RWR84S1870FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1870FSRSL RWR84S1870FSRSL-ND 3110-RWR84S1870FSRSL
Product Name RES 187 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187 ohms 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details