Vishay Intertechnology, Inc. Wirewound Resistors RWR84S19R1FSRSL

Description
EGS-10-80 19.1 1% RWR84S19R1FS RSL
Request a Quote Datasheet
Description
EGS-10-80 19.1 1% RWR84S19R1FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S19R1FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S19R1FSRSL
Wirewound Resistors 3110-RWR84S19R1FSRSL
EGS-10-80 19.1 1% RWR84S19R1FS RSL

EGS-10-80 19.1 1% RWR84S19R1FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S19R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S19R1FSRSL-ND
Through Hole Resistors RWR84S19R1FSRSL-ND
19.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 19.1 OHM 7W 1% WW AXIAL - RWR84S19R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 7W 1% WW AXIAL
RWR84S19R1FSRSL
RES 19.1 OHM 7W 1% WW AXIAL RWR84S19R1FSRSL
RES 19.1ohm 7W 1% WW AXIAL

RES 19.1ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S19R1FSRSL RWR84S19R1FSRSL-ND RWR84S19R1FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 19.1 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers