Vishay Intertechnology, Inc. RES 14 OHM 7W 1% WW AXIAL RWR84S14R0FSBSL

Description
RES 14ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 14ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 7W 1% WW AXIAL - RWR84S14R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 7W 1% WW AXIAL
RWR84S14R0FSBSL
RES 14 OHM 7W 1% WW AXIAL RWR84S14R0FSBSL
RES 14ohm 7W 1% WW AXIAL

RES 14ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S14R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S14R0FSBSL
Wirewound Resistors 3110-RWR84S14R0FSBSL
EGS-10-80 14 1% RWR84S14R0FS BSL

EGS-10-80 14 1% RWR84S14R0FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S14R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S14R0FSBSL-ND
Through Hole Resistors RWR84S14R0FSBSL-ND
14 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

14 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S14R0FSBSL 3110-RWR84S14R0FSBSL RWR84S14R0FSBSL-ND
Product Name RES 14 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details