Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1370FSRSL

Description
EGS-10-80 137 1% RWR84S1370FS RSL
Request a Quote Datasheet
Description
EGS-10-80 137 1% RWR84S1370FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1370FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1370FSRSL
Wirewound Resistors 3110-RWR84S1370FSRSL
EGS-10-80 137 1% RWR84S1370FS RSL

EGS-10-80 137 1% RWR84S1370FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1370FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1370FSRSL-ND
Through Hole Resistors RWR84S1370FSRSL-ND
137 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

137 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 137 OHM 7W 1% WW AXIAL - RWR84S1370FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 7W 1% WW AXIAL
RWR84S1370FSRSL
RES 137 OHM 7W 1% WW AXIAL RWR84S1370FSRSL
RES 137ohm 7W 1% WW AXIAL

RES 137ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1370FSRSL RWR84S1370FSRSL-ND RWR84S1370FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 137 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details