Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1400FRBSL

Description
EGS-10-80 140 1% RWR84S1400FR BSL
Request a Quote Datasheet
Description
EGS-10-80 140 1% RWR84S1400FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1400FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1400FRBSL
Wirewound Resistors 3110-RWR84S1400FRBSL
EGS-10-80 140 1% RWR84S1400FR BSL

EGS-10-80 140 1% RWR84S1400FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1400FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1400FRBSL-ND
Through Hole Resistors RWR84S1400FRBSL-ND
140 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 140 OHM 7W 1% WW AXIAL - RWR84S1400FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 7W 1% WW AXIAL
RWR84S1400FRBSL
RES 140 OHM 7W 1% WW AXIAL RWR84S1400FRBSL
RES 140ohm 7W 1% WW AXIAL

RES 140ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1400FRBSL RWR84S1400FRBSL-ND RWR84S1400FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 140 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 140 ohms 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details