Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1501FSS73

Description
EGS-10-80 1.5K 1% RWR84S1501FS S73
Request a Quote Datasheet
Description
EGS-10-80 1.5K 1% RWR84S1501FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1501FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1501FSS73
Wirewound Resistors 3110-RWR84S1501FSS73
EGS-10-80 1.5K 1% RWR84S1501FS S73

EGS-10-80 1.5K 1% RWR84S1501FS S73

Supplier's Site Datasheet
RES 1.5K OHM 7W 1% WW AXIAL - RWR84S1501FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 7W 1% WW AXIAL
RWR84S1501FSS73
RES 1.5K OHM 7W 1% WW AXIAL RWR84S1501FSS73
RES 1.5Kohm 7W 1% WW AXIAL

RES 1.5Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1501FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1501FSS73-ND
Through Hole Resistors RWR84S1501FSS73-ND
1.5 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.5 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1501FSS73 RWR84S1501FSS73 RWR84S1501FSS73-ND
Product Name Wirewound Resistors RES 1.5K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers