Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1401FRB12

Description
EGS-10-80 1.4K 1% RWR84S1401FR B12
Request a Quote Datasheet
Description
EGS-10-80 1.4K 1% RWR84S1401FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1401FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1401FRB12
Wirewound Resistors 3110-RWR84S1401FRB12
EGS-10-80 1.4K 1% RWR84S1401FR B12

EGS-10-80 1.4K 1% RWR84S1401FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1401FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1401FRB12-ND
Through Hole Resistors RWR84S1401FRB12-ND
1.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.4 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.4K Ohm 1% 7W ¦20ppm/¦C 0.01% AXL Thru-Hole - RWR84S1401FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.4K Ohm 1% 7W ¦20ppm/¦C 0.01% AXL Thru-Hole
RWR84S1401FRB12
Res Wirewound 1.4K Ohm 1% 7W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR84S1401FRB12
Res Wirewound 1.4K Ohm 1% 7W ¦20ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 1.4K Ohm 1% 7W ¦20ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1401FRB12 RWR84S1401FRB12-ND RWR84S1401FRB12
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 1.4K Ohm 1% 7W ¦20ppm/¦C 0.01% AXL Thru-Hole
Category / Application Industrial General Use
Resistance Range 1400 ohms
Tolerance 1 +/- % 1 +/- % 1 to 0.0100 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details