Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1620FRS73

Description
EGS-10-80 162 1% RWR84S1620FR S73
Request a Quote Datasheet
Description
EGS-10-80 162 1% RWR84S1620FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1620FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1620FRS73
Wirewound Resistors 3110-RWR84S1620FRS73
EGS-10-80 162 1% RWR84S1620FR S73

EGS-10-80 162 1% RWR84S1620FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1620FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1620FRS73-ND
Through Hole Resistors RWR84S1620FRS73-ND
162 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 162 OHM 7W 1% WW AXIAL - RWR84S1620FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 7W 1% WW AXIAL
RWR84S1620FRS73
RES 162 OHM 7W 1% WW AXIAL RWR84S1620FRS73
RES 162ohm 7W 1% WW AXIAL

RES 162ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1620FRS73 RWR84S1620FRS73-ND RWR84S1620FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 162 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details