Vishay Intertechnology, Inc. RES 15.1 OHM 7W 1% WW AXIAL RWR84S15R1FMB12

Description
RES 15.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 15.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.1 OHM 7W 1% WW AXIAL - RWR84S15R1FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.1 OHM 7W 1% WW AXIAL
RWR84S15R1FMB12
RES 15.1 OHM 7W 1% WW AXIAL RWR84S15R1FMB12
RES 15.1ohm 7W 1% WW AXIAL

RES 15.1ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S15R1FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S15R1FMB12-ND
Through Hole Resistors RWR84S15R1FMB12-ND
15.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S15R1FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S15R1FMB12
Wirewound Resistors 3110-RWR84S15R1FMB12
EGS-10-80 15.1 1% RWR84S15R1FM B12

EGS-10-80 15.1 1% RWR84S15R1FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S15R1FMB12 RWR84S15R1FMB12-ND 3110-RWR84S15R1FMB12
Product Name RES 15.1 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.1 ohms 15.1 ohms 15.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details