Vishay Intertechnology, Inc. Through Hole Resistors RWR84S15R0FSS73

Description
15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S15R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S15R0FSS73-ND
Through Hole Resistors RWR84S15R0FSS73-ND
15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 15 OHM 7W 1% WW AXIAL - RWR84S15R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 7W 1% WW AXIAL
RWR84S15R0FSS73
RES 15 OHM 7W 1% WW AXIAL RWR84S15R0FSS73
RES 15ohm 7W 1% WW AXIAL

RES 15ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S15R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S15R0FSS73
Wirewound Resistors 3110-RWR84S15R0FSS73
EGS-10-80 15 1% RWR84S15R0FS S73

EGS-10-80 15 1% RWR84S15R0FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3418 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3418
Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3418
Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,15Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR84S15R0FSS73-ND RWR84S15R0FSS73 3110-RWR84S15R0FSS73 64C3418
Product Name Through Hole Resistors RES 15 OHM 7W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,15Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details