Vishay Intertechnology, Inc. RES 17 OHM 7W 0.1% WW AXIAL RWR84S17R0BRB12

Description
RES 17ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 17ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17 OHM 7W 0.1% WW AXIAL - RWR84S17R0BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17 OHM 7W 0.1% WW AXIAL
RWR84S17R0BRB12
RES 17 OHM 7W 0.1% WW AXIAL RWR84S17R0BRB12
RES 17ohm 7W 0.1% WW AXIAL

RES 17ohm 7W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S17R0BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S17R0BRB12
Wirewound Resistors 3110-RWR84S17R0BRB12
EGS-10-80 17 .1% RWR84S17R0BR B12

EGS-10-80 17 .1% RWR84S17R0BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S17R0BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S17R0BRB12-ND
Through Hole Resistors RWR84S17R0BRB12-ND
17 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S17R0BRB12 3110-RWR84S17R0BRB12 RWR84S17R0BRB12-ND
Product Name RES 17 OHM 7W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17 ohms 17 ohms 17 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details