Vishay Intertechnology, Inc. Wirewound Resistors RWR84S13R7FRS73

Description
EGS-10-80 13.7 1% RWR84S13R7FR S73
Request a Quote Datasheet
Description
EGS-10-80 13.7 1% RWR84S13R7FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S13R7FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S13R7FRS73
Wirewound Resistors 3110-RWR84S13R7FRS73
EGS-10-80 13.7 1% RWR84S13R7FR S73

EGS-10-80 13.7 1% RWR84S13R7FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S13R7FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S13R7FRS73-ND
Through Hole Resistors RWR84S13R7FRS73-ND
13.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 13.7 OHM 7W 1% WW AXIAL - RWR84S13R7FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 7W 1% WW AXIAL
RWR84S13R7FRS73
RES 13.7 OHM 7W 1% WW AXIAL RWR84S13R7FRS73
RES 13.7ohm 7W 1% WW AXIAL

RES 13.7ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S13R7FRS73 RWR84S13R7FRS73-ND RWR84S13R7FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 13.7 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details