Vishay Intertechnology, Inc. RES 18.2 OHM 7W 1% WW AXIAL RWR84S18R2FRS73

Description
RES 18.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 7W 1% WW AXIAL - RWR84S18R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 7W 1% WW AXIAL
RWR84S18R2FRS73
RES 18.2 OHM 7W 1% WW AXIAL RWR84S18R2FRS73
RES 18.2ohm 7W 1% WW AXIAL

RES 18.2ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S18R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S18R2FRS73-ND
Through Hole Resistors RWR84S18R2FRS73-ND
18.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S18R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S18R2FRS73
Wirewound Resistors 3110-RWR84S18R2FRS73
EGS-10-80 18.2 1% RWR84S18R2FR S73

EGS-10-80 18.2 1% RWR84S18R2FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,18.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 75K1158 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,18.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
75K1158
Resistor,metal Alloy,18.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 75K1158
Resistor,Metal Alloy,18.2Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,18.2Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR84S18R2FRS73 RWR84S18R2FRS73-ND 3110-RWR84S18R2FRS73 75K1158
Product Name RES 18.2 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,18.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details