Vishay Intertechnology, Inc. RES 166 OHM 7W 1% WW AXIAL RWR84S1660FRBSL

Description
RES 166ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 166ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 166 OHM 7W 1% WW AXIAL - RWR84S1660FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 166 OHM 7W 1% WW AXIAL
RWR84S1660FRBSL
RES 166 OHM 7W 1% WW AXIAL RWR84S1660FRBSL
RES 166ohm 7W 1% WW AXIAL

RES 166ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1660FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1660FRBSL
Wirewound Resistors 3110-RWR84S1660FRBSL
EGS-10-80 166 1% RWR84S1660FR BSL

EGS-10-80 166 1% RWR84S1660FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1660FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1660FRBSL-ND
Through Hole Resistors RWR84S1660FRBSL-ND
166 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

166 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1660FRBSL 3110-RWR84S1660FRBSL RWR84S1660FRBSL-ND
Product Name RES 166 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 166 ohms 166 ohms 166 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details