Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1330FSRSL

Description
EGS-10-80 133 1% RWR84S1330FS RSL
Request a Quote Datasheet
Description
EGS-10-80 133 1% RWR84S1330FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1330FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1330FSRSL
Wirewound Resistors 3110-RWR84S1330FSRSL
EGS-10-80 133 1% RWR84S1330FS RSL

EGS-10-80 133 1% RWR84S1330FS RSL

Supplier's Site Datasheet
RES 133 OHM 7W 1% WW AXIAL - RWR84S1330FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 7W 1% WW AXIAL
RWR84S1330FSRSL
RES 133 OHM 7W 1% WW AXIAL RWR84S1330FSRSL
RES 133ohm 7W 1% WW AXIAL

RES 133ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1330FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1330FSRSL-ND
Through Hole Resistors RWR84S1330FSRSL-ND
133 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1330FSRSL RWR84S1330FSRSL RWR84S1330FSRSL-ND
Product Name Wirewound Resistors RES 133 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details