Vishay Intertechnology, Inc. RES 13 OHM 7W 1% WW AXIAL RWR84S13R0FSB12

Description
RES 13ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 13ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 7W 1% WW AXIAL - RWR84S13R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 7W 1% WW AXIAL
RWR84S13R0FSB12
RES 13 OHM 7W 1% WW AXIAL RWR84S13R0FSB12
RES 13ohm 7W 1% WW AXIAL

RES 13ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S13R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S13R0FSB12
Wirewound Resistors 3110-RWR84S13R0FSB12
EGS-10-80 13 1% RWR84S13R0FS B12

EGS-10-80 13 1% RWR84S13R0FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S13R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S13R0FSB12-ND
Through Hole Resistors RWR84S13R0FSB12-ND
13 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S13R0FSB12 3110-RWR84S13R0FSB12 RWR84S13R0FSB12-ND
Product Name RES 13 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details